Renesas Electronics Corporation Microprocessors R8A77430HA01BG#UA

Description
ARM® Cortex®-A15 Microprocessor IC RZ/G/G1M 1.5GHz
Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC RZ/G/G1M 1.5GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - R8A77430HA01BG#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77430HA01BG#UA
Microprocessors R8A77430HA01BG#UA
ARM® Cortex®-A15 Microprocessor IC RZ/G/G1M 1.5GHz

ARM® Cortex®-A15 Microprocessor IC RZ/G/G1M 1.5GHz

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77430HA01BG#UA
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77430HA01BG#UA
IC MPU RZ/G/G1M 1.5GHZ

IC MPU RZ/G/G1M 1.5GHZ

Supplier's Site
Embedded - Microprocessors - R8A77430HA01BG#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77430HA01BG#UA
Embedded - Microprocessors R8A77430HA01BG#UA
IC MCU 32BIT ROMLESS 831FBGA

IC MCU 32BIT ROMLESS 831FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number R8A77430HA01BG#UA R8A77430HA01BG#UA R8A77430HA01BG#UA
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Microprocessor Family ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM; ARM® Cortex®-A15
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - D6417750SVBT133V - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Intel® Pentium® Processor 3560Y (2M Cache, 1.20 GHz) - 3560Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details