Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R8A77240D500BG R8A77240D500BG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 046048-R8A77240D500B G Packaging: Tray Core Processor: SH-4A Number of I/O: 162 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 449-FBGA (21x21) Speed(Frequency): 500MHz Supply Voltage - Operating: 1.1 V to 1.3 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 046048-R8A77240D500B G Packaging: Tray Core Processor: SH-4A Number of I/O: 162 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 449-FBGA (21x21) Speed(Frequency): 500MHz Supply Voltage - Operating: 1.1 V to 1.3 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R8A77240D500BG - 046048-R8A77240D500BG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R8A77240D500BG
046048-R8A77240D500BG
Embedded - Embedded - Microcontrollers - R8A77240D500BG 046048-R8A77240D500BG
Manufacturer: Renesas Electronics America Win Source Part Number: 046048-R8A77240D500B G Packaging: Tray Core Processor: SH-4A Number of I/O: 162 Program Memory Type: ROMless Data Converters: A/D 4x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 449-FBGA (21x21) Speed(Frequency): 500MHz Supply Voltage - Operating: 1.1 V to 1.3 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 046048-R8A77240D500BG
Packaging: Tray
Core Processor: SH-4A
Number of I/O: 162
Program Memory Type: ROMless
Data Converters: A/D 4x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 449-FBGA (21x21)
Speed(Frequency): 500MHz
Supply Voltage - Operating: 1.1 V to 1.3 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-R8A77240D500BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R8A77240D500BG
32-bit 32BIT Embedded Microcontroller MCU 685-R8A77240D500BG
IC MCU 32BIT ROMLESS 449FBGA Product overview: R8A77240D500BG from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R8A77240D500BG can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 449FBGA Product overview: R8A77240D500BG from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R8A77240D500BG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 046048-R8A77240D500BG 685-R8A77240D500BG
Product Name Embedded - Embedded - Microcontrollers - R8A77240D500BG 32-bit 32BIT Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 500 MHz
RAM 16 KB 16 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7297AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details