Renesas Electronics Corporation Embedded - Embedded - Microprocessors - R8A77240D500BG#U0 R8A77240D500BG#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931477-R8A77240D500B G#U0 Series: SuperH® SH7780 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4A Microprocessor IC series 500MHz 449-FBGA (21x21) Core Processor: SH-4A Speed: 500MHz Package: Tray Package: 449-FBGA Part Status: Obsolete Family Name: R8A77240 Categories: Integrated Circuits (ICs) Case / Package: 449-FBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931477-R8A77240D500B G#U0 Series: SuperH® SH7780 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4A Microprocessor IC series 500MHz 449-FBGA (21x21) Core Processor: SH-4A Speed: 500MHz Package: Tray Package: 449-FBGA Part Status: Obsolete Family Name: R8A77240 Categories: Integrated Circuits (ICs) Case / Package: 449-FBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R8A77240D500BG#U0 - 931477-R8A77240D500BG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R8A77240D500BG#U0
931477-R8A77240D500BG#U0
Embedded - Embedded - Microprocessors - R8A77240D500BG#U0 931477-R8A77240D500BG#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931477-R8A77240D500B G#U0 Series: SuperH® SH7780 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4A Microprocessor IC series 500MHz 449-FBGA (21x21) Core Processor: SH-4A Speed: 500MHz Package: Tray Package: 449-FBGA Part Status: Obsolete Family Name: R8A77240 Categories: Integrated Circuits (ICs) Case / Package: 449-FBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931477-R8A77240D500BG#U0
Series: SuperH® SH7780
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH-4A Microprocessor IC series 500MHz 449-FBGA (21x21)
Core Processor: SH-4A
Speed: 500MHz
Package: Tray
Package: 449-FBGA
Part Status: Obsolete
Family Name: R8A77240
Categories: Integrated Circuits (ICs)
Case / Package: 449-FBGA (21x21)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
500MHZ Embedded Microprocessor MPU - 694-R8A77240D500BG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-R8A77240D500BG#U0
500MHZ Embedded Microprocessor MPU 694-R8A77240D500BG#U0
IC MPU SUPERH 500MHZ 449FBGA Product overview: R8A77240D500BG#U0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77240D500BG#U 0 can be used for catalog matching and distributor lookup.

IC MPU SUPERH 500MHZ 449FBGA Product overview: R8A77240D500BG#U0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77240D500BG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - R8A77240D500BG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77240D500BG#U0
Microprocessors R8A77240D500BG#U0
SH-4A Microprocessor IC SuperH® SH7780 500MHz 449-FBGA (21x21)

SH-4A Microprocessor IC SuperH® SH7780 500MHz 449-FBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R8A77240D500BG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77240D500BG#U0
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77240D500BG#U0
IC MPU SUPERH 500MHZ 449FBGA

IC MPU SUPERH 500MHZ 449FBGA

Supplier's Site
Embedded - Microprocessors - R8A77240D500BG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77240D500BG#U0
Embedded - Microprocessors R8A77240D500BG#U0
IC MCU 32BIT ROMLESS 449FBGA

IC MCU 32BIT ROMLESS 449FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 931477-R8A77240D500BG#U0 694-R8A77240D500BG#U0 R8A77240D500BG#U0 R8A77240D500BG#U0 R8A77240D500BG#U0
Product Name Embedded - Embedded - Microprocessors - R8A77240D500BG#U0 500MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Package Type Other; 449-FBGA (21x21) Other; Tray BGA; Other; 449-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details