Manufacturer: Renesas Electronics America
Win Source Part Number: 1011428-R8A77210C133
Packaging: Tray
Core Processor: SH-DSP
Number of I/O: 110
Program Memory Type: ROMless
Data Converters: A/D 4x10b; D/A 2x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 256-LFBGA (11x11)
Speed(Frequency): 133MHz
Supply Voltage - Operating: 1.4 V to 1.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1011428-R8A77210C133BAV |
| Product Name | Embedded - Embedded - Microcontrollers - R8A77210C133BAV |
| Data Bus | 32 Bit |
| Life Cycle Stage | Obsolete(EOL) |
| Clock Speed | 133 MHz |
| RAM | 16 KB |
| ROM Type | ROMLess; ROMless |