The R8A66597 is a USB controller supporting both Host and Peripheral functions compliant with USB Specification Revision 2.0, featuring two Hi-Speed, Full-Speed, and Low-Speed host ports and one Hi-Speed and Full-Speed peripheral port. It includes a built-in USB transceiver, 8.5K internal buffer memory, and supports up to ten pipes for data transfer. The device operates from a single 3.3V supply with an internal 1.5V core regulator and offers low power consumption modes suitable for portable applications. Built-in resistors for D+, D- pull-up/down and termination reduce external component count. It is available in a space-saving package designed for compact systems, with a split bus interface for high-performance DMA transfers. The part is classified as "Standard" quality and is not intended for applications posing a direct threat to human life.
IC CONTROLLER USB 80-LQFP Product overview: R8A66597DFP#RB1S from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-R8A66597DFP#RB1S
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-R8A66597DFP#RB1S |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |