IC MPU RZ/A2M 528MHZ 176LFBGA Product overview: R7S921045VCBG#AC0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S921045VCBG#AC
ARM® Cortex®-A9 Microprocessor IC RZ/A2M 1 Core, 32-Bit 528MHz 176-LFBGA (13x13)
ARM® Cortex®-A9 Microprocessor IC RZ/A2M 1 Core, 32-Bit 528MHz 176-LFBGA (13x13)
IC MCU 32BIT ARM 176LFBGA
IC MCU 32BIT ARM 176LFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-R7S921045VCBG#AC0 | 559-R7S921045VCBG#AC0-ND | R7S921045VCBG#AC0 | R7S921045VCBG#AC0 | R7S921045VCBG#AC0 |
| Product Name | 528MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Supply Voltage | 1.2 V | ||||
| Package Type | Other; Tray | Other; 176-LFBGA | BGA; Other; 176-LFBGA | Other; 176-LFBGA | |
| Clock Speed | 528 MHz | 528 MHz | 528 MHz | 528 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |