ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 300MHz ROMless 320-FBGA (17x17)
IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910035CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910035CBG#AC0
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322624-R7S910035CBG
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-R4F
Speed: 300MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 209
Program Memory Type: ROMless
RAM Size: 544K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 320-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 320-FBGA
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.6V
REACH Status: REACH Unaffected
Other Part Number: 559-R7S910035CBG#AC0
Base Product Number: R7S910035
RoHS Status: ROHS3 Compliant
IC MCU 32BIT ROMLESS 320FBGA
IC MCU 32BIT ROMLESS 320FBGA
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 300MHz ROMless 320-FBGA (17x17)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7S910035CBG#AC0-ND | 685-R7S910035CBG#AC0 | 1322624-R7S910035CBG#AC0 | R7S910035CBG#AC0 | R7S910035CBG#AC0 | R7S910035CBG#AC0 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |
| Bits | Other; A/D 24x12b | |||||
| RAM | 544 KB | 544 KB | 544 KB | 544 KB | 544 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless |