Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R7S910027CBG#AC0 R7S910027CBG#AC0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 760075-R7S910027CBG# AC0 Series: RZ/T1 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 600MHz Package: 320-FBGA Core Size: 32-Bit Connectivity: CAN, CSI, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 209 Program Memory Type: ROMless RAM Size: 1.5M x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.6 V Family Name: R7S910027 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (17x17) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 760075-R7S910027CBG# AC0 Series: RZ/T1 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 600MHz Package: 320-FBGA Core Size: 32-Bit Connectivity: CAN, CSI, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 209 Program Memory Type: ROMless RAM Size: 1.5M x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.6 V Family Name: R7S910027 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (17x17) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R7S910027CBG#AC0 - 760075-R7S910027CBG#AC0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R7S910027CBG#AC0
760075-R7S910027CBG#AC0
Embedded - Embedded - Microcontrollers - R7S910027CBG#AC0 760075-R7S910027CBG#AC0
Manufacturer: Renesas Electronics America Win Source Part Number: 760075-R7S910027CBG# AC0 Series: RZ/T1 Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 600MHz Package: 320-FBGA Core Size: 32-Bit Connectivity: CAN, CSI, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 209 Program Memory Type: ROMless RAM Size: 1.5M x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.6 V Family Name: R7S910027 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (17x17) Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 760075-R7S910027CBG#AC0
Series: RZ/T1
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 600MHz
Package: 320-FBGA
Core Size: 32-Bit
Connectivity: CAN, CSI, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 209
Program Memory Type: ROMless
RAM Size: 1.5M x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.6 V
Family Name: R7S910027
Categories: Integrated Circuits (ICs)
Manufacturer Package: 320-FBGA (17x17)
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-R7S910027CBG#AC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R7S910027CBG#AC0
32-bit 32BIT Embedded Microcontroller MCU 685-R7S910027CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910027CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910027CBG#AC0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910027CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910027CBG#AC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R7S910027CBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7S910027CBG#AC0-ND
Microcontrollers R7S910027CBG#AC0-ND
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7S910027CBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7S910027CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7S910027CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA

IC MCU 32BIT ROMLESS 320FBGA

Supplier's Site
Microcontrollers - R7S910027CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7S910027CBG#AC0
Microcontrollers R7S910027CBG#AC0
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

Buy Now Datasheet
Embedded - Microcontrollers - R7S910027CBG#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7S910027CBG#AC0
Embedded - Microcontrollers R7S910027CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA

IC MCU 32BIT ROMLESS 320FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 760075-R7S910027CBG#AC0 685-R7S910027CBG#AC0 R7S910027CBG#AC0-ND R7S910027CBG#AC0 R7S910027CBG#AC0 R7S910027CBG#AC0
Product Name Embedded - Embedded - Microcontrollers - R7S910027CBG#AC0 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 1500 KB 1500 KB 1500 KB 1500 KB 1500 KB
ROM Type ROMLess; ROMless ROMLess ROMLess; ROMless
Supply Voltage 1.14 to 3.6 volts 1.14 to 3.6 volts 1.14 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C167SRLMHABXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
3 suppliers