Renesas Electronics Corporation Microcontrollers R7S910026CBG#AC0

Description
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7S910026CBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7S910026CBG#AC0-ND
Microcontrollers R7S910026CBG#AC0-ND
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)

ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)

Buy Now Datasheet
Microcontrollers - R7S910026CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7S910026CBG#AC0
Microcontrollers R7S910026CBG#AC0
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)

ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7S910026CBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7S910026CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7S910026CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA

IC MCU 32BIT ROMLESS 320FBGA

Supplier's Site
Embedded - Microcontrollers - R7S910026CBG#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7S910026CBG#AC0
Embedded - Microcontrollers R7S910026CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA

IC MCU 32BIT ROMLESS 320FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7S910026CBG#AC0-ND R7S910026CBG#AC0 R7S910026CBG#AC0 R7S910026CBG#AC0
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 450 MHz 450 MHz 450 MHz
Bits Other; A/D 24x12b
RAM 1500 KB 1500 KB 1500 KB
ROM Type ROMLess ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers