ARM® Cortex®-R4F RZ/T1-M Microcontroller IC 32-Bit 450MHz ROMless 112-FBGA (6x6)
RZ/T1-M 450MHZ ROML 1568K MDIO S
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7S910021CBG#AC0 | R7S910021CBG#AC0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 450 MHz | 450 MHz |
| I/O Ports | 51 | |
| Package Type | BGA; Other; 112-LFBGA | BGA; Other; 112-LFBGA |