Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU R7S910018CBG#AC0

Description
IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910018CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910018CBG#AC0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910018CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910018CBG#AC0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-R7S910018CBG#AC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R7S910018CBG#AC0
32-bit 32BIT Embedded Microcontroller MCU 685-R7S910018CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910018CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910018CBG#AC0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910018CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910018CBG#AC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322538-R7S910018CBG#AC0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322538-R7S910018CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322538-R7S910018CBG#AC0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322538-R7S910018CBG #AC0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-R4F Speed: 600MHz Standard Package: 90 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, CSI, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 209 Program Memory Type: ROMless RAM Size: 1.5M x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Supplier Device Package: 320-FBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 320-FBGA ECCN: 3A991A2 Fake Threat In the Open Market: 73 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: R7S910018 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322538-R7S910018CBG#AC0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-R4F
Speed: 600MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 209
Program Memory Type: ROMless
RAM Size: 1.5M x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supplier Device Package: 320-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 320-FBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.14V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: R7S910018
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - R7S910018CBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7S910018CBG#AC0-ND
Microcontrollers R7S910018CBG#AC0-ND
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

Buy Now Datasheet
Microcontrollers - R7S910018CBG#AC0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7S910018CBG#AC0
Microcontrollers R7S910018CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA

IC MCU 32BIT ROMLESS 320FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7S910018CBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7S910018CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7S910018CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA

IC MCU 32BIT ROMLESS 320FBGA

Supplier's Site
Embedded - Microcontrollers - R7S910018CBG#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7S910018CBG#AC0
Embedded - Microcontrollers R7S910018CBG#AC0
IC MCU 32BIT ROMLESS 320FBGA

IC MCU 32BIT ROMLESS 320FBGA

Supplier's Site Datasheet
Microcontrollers - R7S910018CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7S910018CBG#AC0
Microcontrollers R7S910018CBG#AC0
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 600MHz ROMless 320-FBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7S910018CBG#AC0 1322538-R7S910018CBG#AC0 R7S910018CBG#AC0-ND R7S910018CBG#AC0 R7S910018CBG#AC0 R7S910018CBG#AC0 R7S910018CBG#AC0
Product Name 32-bit 32BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 1500 KB 1500 KB 1500 KB 1500 KB 1500 KB 1500 KB
Supply Voltage 1.14 to 3.6 volts 1.14 to 3.6 volts 1.14 to 3.6 volts 1.14 to 3.6 volts 3.6 volts
Serial Interface CAN, Ethernet, I2C, USB CAN; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
 - 8501001YA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details