IC MCU 32BIT ROMLESS 320LFBGA
IC MCU 32BIT ROMLESS 320FBGA
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit 600MHz ROMless 320-LFBGA (17x17)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7S910018CBA#BC0-ND | R7S910018CBA#BC0 | R7S910018CBA#BC0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 600 MHz | 600 MHz | 600 MHz |
| Bits | Other; A/D 24x12b | ||
| RAM | 1000 KB | 1000 KB | 1000 KB |
| ROM Type | ROMLess |