ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)
IC MCU 32BIT ROMLESS 320FBGA Product overview: R7S910017CBG#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7S910017CBG#AC0
Win Source Part Number: 1087514-R7S910017CBG
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RZ/T1
Core Processor: ARM® Cortex®-R4F
Speed: 450MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSI, EBI/EMI, Ethernet, I²C, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 209
Program Memory Type: ROMless
RAM Size: 1.5M x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 320-FBGA
Supplier Device Package: 320-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R7S910017
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)
IC MCU 32BIT ROMLESS 320FBGA
IC MCU 32BIT ROMLESS 320FBGA
IC MCU 32BIT ROMLESS 320FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7S910017CBG#AC0-ND | 685-R7S910017CBG#AC0 | 1087514-R7S910017CBG#AC0 | R7S910017CBG#AC0 | R7S910017CBG#AC0 | R7S910017CBG#AC0 | R7S910017CBG#AC0 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit |
| Clock Speed | 450 MHz | 600 MHz | 450 MHz | 450 MHz | 450 MHz | 450 MHz | |
| Bits | Other; A/D 24x12b | ||||||
| RAM | 1500 KB | 1500 KB | 1500 KB | 1500 KB | 1500 KB | 1500 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless |