ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)
ARM® Cortex®-R4F RZ/T1 Microcontroller IC 32-Bit Single-Core 450MHz ROMless 320-FBGA (17x17)
IC MCU 32BIT ROMLESS 320FBGA
IC MCU 32BIT ROMLESS 320FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7S910011CBG#AC0-ND | R7S910011CBG#AC0 | R7S910011CBG#AC0 | R7S910011CBG#AC0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 450 MHz | 450 MHz | 450 MHz | |
| Bits | Other; A/D 24x12b | |||
| RAM | 1500 KB | 1500 KB | 1500 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |