Renesas Electronics Corporation 400MHZ Embedded Microprocessor MPU R7S721031VCFP#AA0

Description
IC MPU RZ/A1LU 400MHZ 208LFQFP Product overview: R7S721031VCFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721031VCFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU RZ/A1LU 400MHZ 208LFQFP Product overview: R7S721031VCFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721031VCFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-R7S721031VCFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-R7S721031VCFP#AA0
400MHZ Embedded Microprocessor MPU 694-R7S721031VCFP#AA0
IC MPU RZ/A1LU 400MHZ 208LFQFP Product overview: R7S721031VCFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721031VCFP#AA 0 can be used for catalog matching and distributor lookup.

IC MPU RZ/A1LU 400MHZ 208LFQFP Product overview: R7S721031VCFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721031VCFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - R7S721031VCFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R7S721031VCFP#AA0-ND
Microprocessors R7S721031VCFP#AA0-ND
ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 208-LFQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 208-LFQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1087513-R7S721031VCFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1087513-R7S721031VCFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors 1087513-R7S721031VCFP#AA0
Win Source Part Number: 1087513-R7S721031VCF P#AA0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/A1LU Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: VDC Ethernet: 10/100Mbps (1), 100Mbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.2V, 3.3V Package: Tray Additional Interfaces: CAN, I²C, IrDA, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI Standard Package: 24 Package / Case: 208-LQFP Supplier Device Package: 208-LFQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7S721031VCFP# AA0 Base Product Number: R7S721031

Win Source Part Number: 1087513-R7S721031VCFP#AA0
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: RZ/A1LU
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: VDC
Ethernet: 10/100Mbps (1), 100Mbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.2V, 3.3V
Package: Tray
Additional Interfaces: CAN, I²C, IrDA, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Standard Package: 24
Package / Case: 208-LQFP
Supplier Device Package: 208-LFQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7S721031VCFP#AA0
Base Product Number: R7S721031

Buy Now
Microprocessors - R7S721031VCFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R7S721031VCFP#AA0
Microprocessors R7S721031VCFP#AA0
ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 208-LFQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 208-LFQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R7S721031VCFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R7S721031VCFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors R7S721031VCFP#AA0
IC MPU RZ/A1LU 400MHZ 208LFQFP

IC MPU RZ/A1LU 400MHZ 208LFQFP

Supplier's Site
Embedded - Microprocessors - R7S721031VCFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R7S721031VCFP#AA0
Embedded - Microprocessors R7S721031VCFP#AA0
IC MCU 32BIT ROMLESS 208LFQFP

IC MCU 32BIT ROMLESS 208LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R7S721031VCFP#AA0 R7S721031VCFP#AA0-ND 1087513-R7S721031VCFP#AA0 R7S721031VCFP#AA0 R7S721031VCFP#AA0 R7S721031VCFP#AA0
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Supply Voltage 1.1 V to 1.26 V 1.2V; 3.3V 1.2V, 3.3V
Package Type Other; Tray LFQP; Other; 208-LQFP QFP; Other; 208-LQFP QFP
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXES - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - AM29040-40KC\\W - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details