ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 176-LFQFP (24x24)
ARM® Cortex®-A9 Microprocessor IC RZ/A1LU 1 Core, 32-Bit 400MHz 176-LFQFP (24x24)
IC MPU RZ/A1LU 400MHZ 176LFQFP
IC MCU 32BIT ROMLESS 176QFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | R7S721030VCFP#AA0-ND | R7S721030VCFP#AA0 | R7S721030VCFP#AA0 | R7S721030VCFP#AA0 |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | ARM® Cortex®-A9 | ARM; ARMR CortexR-A9 | ARM; ARM® Cortex®-A9 |
| Supply Voltage | 1.2V; 3.3V | |||
| Package Type | LFQP; Other; 176-LQFP | QFP; Other; 176-LQFP | QFP |