RZ/A1L 400MHZ 3MB QFP208 Q2A NO
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 559-R7S721021VCFP#BA2-ND |
| Product Name | Microprocessors |
| Data Bus | 32-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A9 |
| Supply Voltage | 1.2V; 3.3V |
| Package Type | LFQP; Other; 208-LQFP |