Renesas Electronics Corporation 400MHZ Embedded Microprocessor MPU R7S721010VLFP#AA0

Description
IC MPU RZ/A1M 400MHZ 256LQFP Product overview: R7S721010VLFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721010VLFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU RZ/A1M 400MHZ 256LQFP Product overview: R7S721010VLFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721010VLFP#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-R7S721010VLFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-R7S721010VLFP#AA0
400MHZ Embedded Microprocessor MPU 694-R7S721010VLFP#AA0
IC MPU RZ/A1M 400MHZ 256LQFP Product overview: R7S721010VLFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721010VLFP#AA 0 can be used for catalog matching and distributor lookup.

IC MPU RZ/A1M 400MHZ 256LQFP Product overview: R7S721010VLFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721010VLFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 996129-R7S721010VLFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
996129-R7S721010VLFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors 996129-R7S721010VLFP#AA0
Win Source Part Number: 996129-R7S721010VLFP #AA0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/A1M Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes Display & Interface Controllers: DVD, VDC Ethernet: 10/100Mbps (1), 100Mbps (1) USB: USB 2.0 (2) Voltage - I/O: 1.2V, 3.3V Package: Tray Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI Standard Package: 24 Package / Case: 256-LQFP Supplier Device Package: 256-LQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7S721010VLFP# AA0 Base Product Number: R7S721010 Product Status: Not For New Designs

Win Source Part Number: 996129-R7S721010VLFP#AA0
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: RZ/A1M
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
Display & Interface Controllers: DVD, VDC
Ethernet: 10/100Mbps (1), 100Mbps (1)
USB: USB 2.0 (2)
Voltage - I/O: 1.2V, 3.3V
Package: Tray
Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Standard Package: 24
Package / Case: 256-LQFP
Supplier Device Package: 256-LQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7S721010VLFP#AA0
Base Product Number: R7S721010
Product Status: Not For New Designs

Buy Now
Microprocessors - R7S721010VLFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R7S721010VLFP#AA0-ND
Microprocessors R7S721010VLFP#AA0-ND
ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

Buy Now Datasheet
Embedded - Microprocessors - R7S721010VLFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R7S721010VLFP#AA0
Embedded - Microprocessors R7S721010VLFP#AA0
IC MCU 32BIT ROMLESS 256LQFP

IC MCU 32BIT ROMLESS 256LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R7S721010VLFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R7S721010VLFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors R7S721010VLFP#AA0
IC MPU RZ/A1M 400MHZ 256LQFP

IC MPU RZ/A1M 400MHZ 256LQFP

Supplier's Site
Microprocessors - R7S721010VLFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R7S721010VLFP#AA0
Microprocessors R7S721010VLFP#AA0
ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R7S721010VLFP#AA0 996129-R7S721010VLFP#AA0 R7S721010VLFP#AA0-ND R7S721010VLFP#AA0 R7S721010VLFP#AA0 R7S721010VLFP#AA0
Product Name 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Supply Voltage 3 V to 3.6 V 1.2V, 3.3V 1.2V; 3.3V
Package Type Other; Tray LFQP; Other; 256-LQFP QFP QFP; Other; 256-LQFP
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
Embedded - Embedded - Microprocessors - MA330024 - 1009483-MA330024 - Win Source Electronics
Specs
Package Type Other; Module
Pin Count 100
View Details