Renesas Electronics Corporation Microprocessors R7S721010VCFP#AA0

Description
ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - R7S721010VCFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R7S721010VCFP#AA0-ND
Microprocessors R7S721010VCFP#AA0-ND
ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1354163-R7S721010VCFP#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1354163-R7S721010VCFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors 1354163-R7S721010VCFP#AA0
Win Source Part Number: 1354163-R7S721010VCF P#AA0 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Series: RZ/A1M Package: Tray Product Status: Active Package / Case: 256-LQFP Supplier Device Package: 256-LQFP (28x28) Base Product Number: R7S721010 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 400MHz Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: SDRAM, SRAM Graphics Acceleration: Yes USB: USB 2.0 (2) Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI Display & Interface Controllers: DVD, VDC Ethernet: 10/100Mbps (1), 100Mbps (1) Voltage - I/O: 1.2V, 3.3V

Win Source Part Number: 1354163-R7S721010VCFP#AA0
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Series: RZ/A1M
Package: Tray
Product Status: Active
Package / Case: 256-LQFP
Supplier Device Package: 256-LQFP (28x28)
Base Product Number: R7S721010
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 400MHz
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: Yes
USB: USB 2.0 (2)
Additional Interfaces: CAN, I²C, IEBus, IrDA, LIN, MediaLB, MMC/SD/SDIO, SCI, SCI FIFO, SPDIF, SPI, SSI
Display & Interface Controllers: DVD, VDC
Ethernet: 10/100Mbps (1), 100Mbps (1)
Voltage - I/O: 1.2V, 3.3V

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-R7S721010VCFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-R7S721010VCFP#AA0
400MHZ Embedded Microprocessor MPU 694-R7S721010VCFP#AA0
IC MPU RZ/A1M 400MHZ 256LQFP Product overview: R7S721010VCFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721010VCFP#AA 0 can be used for catalog matching and distributor lookup.

IC MPU RZ/A1M 400MHZ 256LQFP Product overview: R7S721010VCFP#AA0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R7S721010VCFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - R7S721010VCFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R7S721010VCFP#AA0
Embedded - Microprocessors R7S721010VCFP#AA0
IC MCU 32BIT ROMLESS 256LQFP

IC MCU 32BIT ROMLESS 256LQFP

Supplier's Site Datasheet
Microprocessors - R7S721010VCFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R7S721010VCFP#AA0
Microprocessors R7S721010VCFP#AA0
ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R7S721010VCFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R7S721010VCFP#AA0
Integrated Circuits (ICs) - Embedded - Microprocessors R7S721010VCFP#AA0
IC MPU RZ/A1M 400MHZ 256LQFP

IC MPU RZ/A1M 400MHZ 256LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number R7S721010VCFP#AA0-ND 1354163-R7S721010VCFP#AA0 694-R7S721010VCFP#AA0 R7S721010VCFP#AA0 R7S721010VCFP#AA0 R7S721010VCFP#AA0
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.2V; 3.3V 1.2V, 3.3V 1.1 V to 1.26 V
Package Type LFQP; Other; 256-LQFP Other; Tray QFP; Other; 256-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-PIC64GX1000-C/FCS-ND - DigiKey
Microchip Technology, Inc.
Specs
Architecture RISC
Data Bus 64-Bit
Microprocessor Family RV64GC
View Details