RENESAS ELECTRONICS CORPORATION
R7S721000VCBG#BC1 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
R7S721000VCBG#BC1
Description
R7S721000VCBG#BC1
Request a Quote
Email Supplier
Datasheet
Description
R7S721000VCBG#BC1
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
559-R7S721000VCBG#BC1-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
32-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A9
|
|
Supply Voltage
|
1.2V; 3.3V
|
|
Package Type
|
Other; 256-LFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; BGA
View Details
7 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 C (-40 F)
View Details
5 suppliers