MCU RA8 CM85/CM33 600/200MHZ 1MB
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7KA8T2JFECAB#BC1-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Bits | 16 Bit; Other; A/D 12x16b SAR; D/A 2x12b |
| RAM | 2000 KB |
| ROM | 1000 KB |
| Supply Voltage | 1.62 to 3.63 volts |