MCU RA8 CM85 600MHZ 0.5MB HLQFP1
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 559-R7KA8T2ADECHC#BA1-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 600 MHz |
| Bits | 16 Bit; Other; A/D 12x16b SAR; D/A 2x12b |
| RAM | 2000 KB |
| ROM | 512 KB |