ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT 4MB FLASH 144LQFP Product overview: R7FS7G27H3A01CFB#AA0
RISC Microcontroller
MCU, 32BIT, 240MHZ; Product Range:Synergy Family S7 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:240MHz; Program Memory Size:4MB; RAM Memory Size:640KB; No. of Pins:144Pins; MCU Case Style:LQFP; RoHS Compliant: Yes
IC MCU 32BIT 4MB FLASH 144LQFP
IC MCU 32BIT 4MB FLASH 144LQFP
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 4MB 144LQFP
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 240MHz 4MB (4M x 8) FLASH 144-LFQFP (20x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS7G27H3A01CFB#AA0-ND | 685-R7FS7G27H3A01CFB#AA0 | R7FS7G27H3A01CFB#AA0 | 84AC2680 | R7FS7G27H3A01CFB#AA0 | R7FS7G27H3A01CFB#AA0 | R7FS7G27H3A01CFB#AA0 | R7FS7G27H3A01CFB#AA0 | R7FS7G27H3A01CFB#AA0 |
| Product Name | Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Mcu, 32Bit, 240Mhz; Product Range Renesas | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | |||
| Bits | Other; A/D 19x12b; D/A 2x12b | ||||||||
| RAM | 640 KB | 640 KB | 640 KB | 640 KB | 640 KB | 640 KB | |||
| ROM | 4000 KB |