Renesas Electronics Corporation Microcontrollers R7FS7G27H2A01CLK#AC0

Description
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS7G27H2A01CLK#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS7G27H2A01CLK#AC0-ND
Microcontrollers R7FS7G27H2A01CLK#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
32-bit 32BIT 4MB Embedded Microcontroller MCU - 685-R7FS7G27H2A01CLK#AC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 4MB Embedded Microcontroller MCU
685-R7FS7G27H2A01CLK#AC0
32-bit 32BIT 4MB Embedded Microcontroller MCU 685-R7FS7G27H2A01CLK#AC0
IC MCU 32BIT 4MB FLASH 145TFLGA Product overview: R7FS7G27H2A01CLK#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS7G27H2A01CLK #AC0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 4MB FLASH 145TFLGA Product overview: R7FS7G27H2A01CLK#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 4MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 4MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS7G27H2A01CLK#AC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263663-R7FS7G27H2A01CLK#AC0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263663-R7FS7G27H2A01CLK#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263663-R7FS7G27H2A01CLK#AC0
Win Source Part Number: 1263663-R7FS7G27H2A0 1CLK#AC0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Renesas Synergy™ S7 Core Processor: ARM® Cortex®-M4 Speed: 240MHz Package: Bulk Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 104 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 19x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 145-TFLGA Supplier Device Package: 145-TFLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7FS7G27H2A01C LK#AC0 Base Product Number: R7FS7G27

Win Source Part Number: 1263663-R7FS7G27H2A01CLK#AC0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Renesas Synergy™ S7
Core Processor: ARM® Cortex®-M4
Speed: 240MHz
Package: Bulk
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 104
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 640K x 8
Data Converters: A/D 19x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 145-TFLGA
Supplier Device Package: 145-TFLGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7FS7G27H2A01CLK#AC0
Base Product Number: R7FS7G27

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS7G27H2A01CLK#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS7G27H2A01CLK#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS7G27H2A01CLK#AC0
IC MCU 32BIT 4MB FLASH 145TFLGA

IC MCU 32BIT 4MB FLASH 145TFLGA

Supplier's Site
Embedded - Microcontrollers - R7FS7G27H2A01CLK#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS7G27H2A01CLK#AC0
Embedded - Microcontrollers R7FS7G27H2A01CLK#AC0
IC MCU 32BIT 4MB FLASH 145TFLGA

IC MCU 32BIT 4MB FLASH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - R7FS7G27H2A01CLK#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS7G27H2A01CLK#AC0
Microcontrollers R7FS7G27H2A01CLK#AC0
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS7G27H2A01CLK#AC0
ARM Microcontrollers - MCU R7FS7G27H2A01CLK#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 640k 145LGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 640k 145LGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS7G27H2A01CLK#AC0-ND 685-R7FS7G27H2A01CLK#AC0 1263663-R7FS7G27H2A01CLK#AC0 R7FS7G27H2A01CLK#AC0 R7FS7G27H2A01CLK#AC0 R7FS7G27H2A01CLK#AC0 R7FS7G27H2A01CLK#AC0
Product Name Microcontrollers 32-bit 32BIT 4MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 240 MHz 240 MHz 240 MHz 240 MHz 240 MHz
Bits Other; A/D 19x12b; D/A 2x12b
RAM 640 KB 640 KB 4000 KB 640 KB 640 KB
ROM 4000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details