ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)
IC MCU 32BIT 4MB FLASH 224LFBGA Product overview: R7FS7G27H2A01CBD#AC0
Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322909-R7FS7G27H2A0
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: ARM® Cortex®-M4
Speed: 240MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 172
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 640K x 8
Data Converters: A/D 25x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 224-LFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 224-LFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R7FS7G27H2A01C
Base Product Number: R7FS7G27
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 4MB FLASH 224LFBGA
IC MCU 32BIT 4MB FLASH 224LFBGA
IC MCU 32BIT 4MB FLASH 224LFBGA
MCU, 32BIT, 240MHZ; Product Range:Synergy Family S7 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:240MHz; Program Memory Size:4MB; RAM Memory Size:640KB; No. of Pins:224Pins; MCU Case Style:BGA; RoHS Compliant: Yes
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 4MB 224BGA
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 4MB (4M x 8) FLASH 224-LFBGA (13x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS7G27H2A01CBD#AC0-ND | 685-R7FS7G27H2A01CBD#AC0 | 1322909-R7FS7G27H2A01CBD#AC0 | R7FS7G27H2A01CBD#AC0 | R7FS7G27H2A01CBD#AC0 | R7FS7G27H2A01CBD#AC0 | 84AC2678 | R7FS7G27H2A01CBD#AC0 | R7FS7G27H2A01CBD#AC0 |
| Product Name | Microcontrollers | 32-bit 32BIT 4MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, 240Mhz; Product Range Renesas | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| Bits | Other; A/D 25x12b; D/A 2x12b | ||||||||
| RAM | 640 KB | 640 KB | 4000 KB | 640 KB | 640 KB | 640 KB | 640 KB | ||
| ROM | 4000 KB | 64 KB |