Renesas Electronics Corporation Microcontrollers R7FS7G27G3A01CFP#AA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS7G27G3A01CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS7G27G3A01CFP#AA0-ND
Microcontrollers R7FS7G27G3A01CFP#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
 - R7FS7G27G3A01CFP#AA0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS7G27G3A01CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS7G27G3A01CFP#AA0
Embedded - Microcontrollers R7FS7G27G3A01CFP#AA0
IC MCU 32BIT 3MB FLASH 100LQFP

IC MCU 32BIT 3MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - R7FS7G27G3A01CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS7G27G3A01CFP#AA0
Microcontrollers R7FS7G27G3A01CFP#AA0
ARM® Cortex®-M4F - Microcontroller IC 32-Bit 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4F - Microcontroller IC 32-Bit 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R7FS7G27G3A01CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS7G27G3A01CFP#AA0
Microcontrollers R7FS7G27G3A01CFP#AA0
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Mcu, 32Bit, 240Mhz; Product Range Renesas - 84AC2677 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 240Mhz; Product Range Renesas
84AC2677
Mcu, 32Bit, 240Mhz; Product Range Renesas 84AC2677
MCU, 32BIT, 240MHZ; Product Range:Synergy Family S7 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:240MHz; Program Memory Size:3MB; RAM Memory Size:640KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

MCU, 32BIT, 240MHZ; Product Range:Synergy Family S7 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:240MHz; Program Memory Size:3MB; RAM Memory Size:640KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS7G27G3A01CFP#AA0
ARM Microcontrollers - MCU R7FS7G27G3A01CFP#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 3MB 100LQFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 3MB 100LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS7G27G3A01CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS7G27G3A01CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS7G27G3A01CFP#AA0
IC MCU 32BIT 3MB FLASH 100LFQFP

IC MCU 32BIT 3MB FLASH 100LFQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS7G27G3A01CFP#AA0-ND R7FS7G27G3A01CFP#AA0 R7FS7G27G3A01CFP#AA0 R7FS7G27G3A01CFP#AA0 R7FS7G27G3A01CFP#AA0 84AC2677 R7FS7G27G3A01CFP#AA0 R7FS7G27G3A01CFP#AA0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 240Mhz; Product Range Renesas ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 240 MHz 240 MHz 240 MHz 240 MHz 240 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB 640 KB 640 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details