Renesas Electronics Corporation Microcontrollers R7FS7G27G3A01CFB#AA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS7G27G3A01CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS7G27G3A01CFB#AA0-ND
Microcontrollers R7FS7G27G3A01CFB#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
 - R7FS7G27G3A01CFB#AA0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS7G27G3A01CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS7G27G3A01CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS7G27G3A01CFB#AA0
IC MCU 32BIT 3MB FLASH 144LQFP

IC MCU 32BIT 3MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - R7FS7G27G3A01CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS7G27G3A01CFB#AA0
Embedded - Microcontrollers R7FS7G27G3A01CFB#AA0
IC MCU 32BIT 3MB FLASH 144LQFP

IC MCU 32BIT 3MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS7G27G3A01CFB#AA0
ARM Microcontrollers - MCU R7FS7G27G3A01CFB#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 640k 144LQFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S7G2 640k 144LQFP

Buy Now Datasheet
Microcontrollers - R7FS7G27G3A01CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS7G27G3A01CFB#AA0
Microcontrollers R7FS7G27G3A01CFB#AA0
ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

Buy Now
Microcontrollers - R7FS7G27G3A01CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS7G27G3A01CFB#AA0
Microcontrollers R7FS7G27G3A01CFB#AA0
ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S7 Microcontroller IC 32-Bit Single-Core 240MHz 3MB (3M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS7G27G3A01CFB#AA0-ND R7FS7G27G3A01CFB#AA0 R7FS7G27G3A01CFB#AA0 R7FS7G27G3A01CFB#AA0 R7FS7G27G3A01CFB#AA0 R7FS7G27G3A01CFB#AA0 R7FS7G27G3A01CFB#AA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 240 MHz 240 MHz 240 MHz 240 MHz
Bits Other; A/D 19x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB 640 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CI8RMCAFXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers