Renesas Electronics Corporation Microcontrollers R7FS5D97E2A01CBG#AC0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS5D97E2A01CBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D97E2A01CBG#AC0-ND
Microcontrollers R7FS5D97E2A01CBG#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D97E2A01CBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D97E2A01CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D97E2A01CBG#AC0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site
Embedded - Microcontrollers - R7FS5D97E2A01CBG#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D97E2A01CBG#AC0
Embedded - Microcontrollers R7FS5D97E2A01CBG#AC0
IC MCU 32BIT 2MB FLASH 176LFBGA

IC MCU 32BIT 2MB FLASH 176LFBGA

Supplier's Site Datasheet
Microcontrollers - R7FS5D97E2A01CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D97E2A01CBG#AC0
Microcontrollers R7FS5D97E2A01CBG#AC0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Mcu, 32Bit, 120Mhz; Product Range Renesas - 84AC2673 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz; Product Range Renesas
84AC2673
Mcu, 32Bit, 120Mhz; Product Range Renesas 84AC2673
MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins; MCU Case Style:BGA; RoHS Compliant: Yes

MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:2MB; RAM Memory Size:640KB; No. of Pins:176Pins; MCU Case Style:BGA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D97E2A01CBG#AC0
ARM Microcontrollers - MCU R7FS5D97E2A01CBG#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 2MB 176BGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 2MB 176BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D97E2A01CBG#AC0-ND R7FS5D97E2A01CBG#AC0 R7FS5D97E2A01CBG#AC0 R7FS5D97E2A01CBG#AC0 84AC2673 R7FS5D97E2A01CBG#AC0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz; Product Range Renesas ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB 640 KB
ROM 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details