Renesas Electronics Corporation Microcontrollers R7FS5D97C3A01CFP#BA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FS5D97C3A01CFP#BA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D97C3A01CFP#BA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D97C3A01CFP#BA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D97C3A01CFP#BA0
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R7FS5D97C3A01CFP#BA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D97C3A01CFP#BA0
Microcontrollers R7FS5D97C3A01CFP#BA0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS5D97C3A01CFP#BA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D97C3A01CFP#BA0
Embedded - Microcontrollers R7FS5D97C3A01CFP#BA0
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FS5D97C3A01CFP#BA0-ND R7FS5D97C3A01CFP#BA0 R7FS5D97C3A01CFP#BA0 R7FS5D97C3A01CFP#BA0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz
Bits Other; A/D 19x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details