IC MCU 32BIT 1MB FLASH 176LFQFP
ARM® Cortex®-M4F Renesas Synergy™ S5 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 176-LFQFP (24x24)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS5D97C3A01CFC#BA1-ND | R7FS5D97C3A01CFC#BA1 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz |
| Bits | Other; A/D 24x12b SAR; D/A 2x12b | |
| RAM | 640 KB | 640 KB |
| ROM | 1000 KB |