Renesas Electronics Corporation Microcontrollers R7FS5D97C2A01CLK#AC0

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R7FS5D97C2A01CLK#AC0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 120MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - R7FS5D97C2A01CLK#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D97C2A01CLK#AC0-ND
Microcontrollers R7FS5D97C2A01CLK#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS5D97C2A01CLK#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D97C2A01CLK#AC0
Embedded - Microcontrollers R7FS5D97C2A01CLK#AC0
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - R7FS5D97C2A01CLK#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D97C2A01CLK#AC0
Microcontrollers R7FS5D97C2A01CLK#AC0
ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now
Microcontrollers - R7FS5D97C2A01CLK#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D97C2A01CLK#AC0
Microcontrollers R7FS5D97C2A01CLK#AC0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D97C2A01CLK#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D97C2A01CLK#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D97C2A01CLK#AC0
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D97C2A01CLK#AC0
ARM Microcontrollers - MCU R7FS5D97C2A01CLK#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 640k 145LGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 640k 145LGA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D97C2A01CLK#AC0 R7FS5D97C2A01CLK#AC0-ND R7FS5D97C2A01CLK#AC0 R7FS5D97C2A01CLK#AC0 R7FS5D97C2A01CLK#AC0 R7FS5D97C2A01CLK#AC0 R7FS5D97C2A01CLK#AC0
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash Flash; FLASH
Package Type FLGA; Other; TFLGA Other; 145-TFLGA FLGA; Other; 145-TFLGA FLGA; Other; 145-TFLGA FLGA; Other; 145-TFLGA
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers