Renesas Electronics Corporation Microcontrollers R7FS5D97C2A01CBG#AC0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS5D97C2A01CBG#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D97C2A01CBG#AC0-ND
Microcontrollers R7FS5D97C2A01CBG#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D97C2A01CBG#AC0
ARM Microcontrollers - MCU R7FS5D97C2A01CBG#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 640k 176BGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S5D9 640k 176BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D97C2A01CBG#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D97C2A01CBG#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D97C2A01CBG#AC0
IC MCU 32BIT 1MB FLASH 176LFBGA

IC MCU 32BIT 1MB FLASH 176LFBGA

Supplier's Site
Embedded - Microcontrollers - R7FS5D97C2A01CBG#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D97C2A01CBG#AC0
Embedded - Microcontrollers R7FS5D97C2A01CBG#AC0
IC MCU 32BIT 1MB FLASH 176LFBGA

IC MCU 32BIT 1MB FLASH 176LFBGA

Supplier's Site Datasheet
Microcontrollers - R7FS5D97C2A01CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D97C2A01CBG#AC0
Microcontrollers R7FS5D97C2A01CBG#AC0
ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now
Microcontrollers - R7FS5D97C2A01CBG#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D97C2A01CBG#AC0
Microcontrollers R7FS5D97C2A01CBG#AC0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D97C2A01CBG#AC0-ND R7FS5D97C2A01CBG#AC0 R7FS5D97C2A01CBG#AC0 R7FS5D97C2A01CBG#AC0 R7FS5D97C2A01CBG#AC0 R7FS5D97C2A01CBG#AC0
Product Name Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 640 KB 640 KB 640 KB 640 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details