SYNERGY MCU PLATFORM S5D5 1MB 10
SYNERGY MCU PLATFORM S5D5 1MB 10
ARM® Cortex®-M4F Renesas Synergy™ S5 Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS5D57C3A01CFP#HA1TR-ND | R7FS5D57C3A01CFP#HA1 | R7FS5D57C3A01CFP#HA1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz |
| Bits | Other; A/D 19x12b SAR; D/A 2x12b | ||
| RAM | 384 KB | 384 KB | 384 KB |
| ROM | 1000 KB |