Renesas Electronics Corporation 32-bit 32BIT 1MB Embedded Microcontroller MCU R7FS5D57C3A01CFP#AA0

Description
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: R7FS5D57C3A01CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS5D57C3A01CFP #AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: R7FS5D57C3A01CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS5D57C3A01CFP #AA0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R7FS5D57C3A01CFP#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R7FS5D57C3A01CFP#AA0
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R7FS5D57C3A01CFP#AA0
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: R7FS5D57C3A01CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS5D57C3A01CFP #AA0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LQFP Product overview: R7FS5D57C3A01CFP#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS5D57C3A01CFP#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R7FS5D57C3A01CFP#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D57C3A01CFP#AA0-ND
Microcontrollers R7FS5D57C3A01CFP#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FS5D57C3A01CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57C3A01CFP#AA0
Microcontrollers R7FS5D57C3A01CFP#AA0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R7FS5D57C3A01CFP#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57C3A01CFP#AA0
Microcontrollers R7FS5D57C3A01CFP#AA0
ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now
Mcu, 32Bit, 120Mhz; Product Range Renesas - 84AC2672 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz; Product Range Renesas
84AC2672
Mcu, 32Bit, 120Mhz; Product Range Renesas 84AC2672
MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:100Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D57C3A01CFP#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D57C3A01CFP#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57C3A01CFP#AA0
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D57C3A01CFP#AA0
ARM Microcontrollers - MCU R7FS5D57C3A01CFP#AA0
ARM Microcontrollers - MCU SYNERGY MCU S5D5 384k 100LQFP

ARM Microcontrollers - MCU SYNERGY MCU S5D5 384k 100LQFP

Buy Now Datasheet
Microcontrollers - R7FS5D57C3A01CFP#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS5D57C3A01CFP#AA0
Microcontrollers R7FS5D57C3A01CFP#AA0
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS5D57C3A01CFP#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D57C3A01CFP#AA0
Embedded - Microcontrollers R7FS5D57C3A01CFP#AA0
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FS5D57C3A01CFP#AA0 R7FS5D57C3A01CFP#AA0-ND R7FS5D57C3A01CFP#AA0 R7FS5D57C3A01CFP#AA0 84AC2672 R7FS5D57C3A01CFP#AA0 R7FS5D57C3A01CFP#AA0 R7FS5D57C3A01CFP#AA0 R7FS5D57C3A01CFP#AA0
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 120Mhz; Product Range Renesas Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts 2.7 to 3.6 volts
Package Type Other; Bulk LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA83027640 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details