Renesas Electronics Corporation Microcontrollers R7FS5D57C2A01CLK#AC0

Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS5D57C2A01CLK#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS5D57C2A01CLK#AC0-ND
Microcontrollers R7FS5D57C2A01CLK#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D57C2A01CLK#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D57C2A01CLK#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57C2A01CLK#AC0
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site
Mcu, 32Bit, 120Mhz; Product Range Renesas - 84AC2670 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 120Mhz; Product Range Renesas
84AC2670
Mcu, 32Bit, 120Mhz; Product Range Renesas 84AC2670
MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:145Pins; MCU Case Style:LGA; RoHS Compliant: Yes

MCU, 32BIT, 120MHZ; Product Range:Synergy Family S5 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:384KB; No. of Pins:145Pins; MCU Case Style:LGA; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS5D57C2A01CLK#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D57C2A01CLK#AC0
Embedded - Microcontrollers R7FS5D57C2A01CLK#AC0
IC MCU 32BIT 1MB FLASH 145TFLGA

IC MCU 32BIT 1MB FLASH 145TFLGA

Supplier's Site Datasheet
Microcontrollers - R7FS5D57C2A01CLK#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57C2A01CLK#AC0
Microcontrollers R7FS5D57C2A01CLK#AC0
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS5D57C2A01CLK#AC0
ARM Microcontrollers - MCU R7FS5D57C2A01CLK#AC0
ARM Microcontrollers - MCU SYNERGY MCU S5D5 384k 145LGA

ARM Microcontrollers - MCU SYNERGY MCU S5D5 384k 145LGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS5D57C2A01CLK#AC0-ND R7FS5D57C2A01CLK#AC0 84AC2670 R7FS5D57C2A01CLK#AC0 R7FS5D57C2A01CLK#AC0 R7FS5D57C2A01CLK#AC0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 120Mhz; Product Range Renesas Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 22x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25MCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details