IC MCU 32BIT 512KB FLSH 144LFQFP
IC MCU 32BIT 512KB FLSH 144LFQFP
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS5D57A3A01CFB#BA1 | R7FS5D57A3A01CFB#BA1 | R7FS5D57A3A01CFB#BA1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 384 KB | 384 KB | |
| ROM Type | Flash; FLASH |