Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57A3A01CFB#AA1

Description
Win Source Part Number: 1342463-R7FS5D57A3A0 1CFB#AA1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Renesas Synergy™ S5 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 60 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 384K x 8 Data Converters: A/D 22x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FS5D57
Request a Quote Datasheet
Description
Win Source Part Number: 1342463-R7FS5D57A3A0 1CFB#AA1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Renesas Synergy™ S5 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 60 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 384K x 8 Data Converters: A/D 22x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FS5D57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342463-R7FS5D57A3A01CFB#AA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342463-R7FS5D57A3A01CFB#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342463-R7FS5D57A3A01CFB#AA1
Win Source Part Number: 1342463-R7FS5D57A3A0 1CFB#AA1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Renesas Synergy™ S5 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Standard Package: 60 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 109 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 384K x 8 Data Converters: A/D 22x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FS5D57

Win Source Part Number: 1342463-R7FS5D57A3A01CFB#AA1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Renesas Synergy™ S5
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Standard Package: 60
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 109
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 384K x 8
Data Converters: A/D 22x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R7FS5D57

Buy Now Datasheet
Microcontrollers - 559-R7FS5D57A3A01CFB#AA1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R7FS5D57A3A01CFB#AA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R7FS5D57A3A01CFB#AA1
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R7FS5D57A3A01CFB#AA1
IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: R7FS5D57A3A01CFB#AA1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS5D57A3A01CFB #AA1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 144LFQFP Product overview: R7FS5D57A3A01CFB#AA1 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS5D57A3A01CFB#AA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS5D57A3A01CFB#AA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS5D57A3A01CFB#AA1
Embedded - Microcontrollers R7FS5D57A3A01CFB#AA1
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FS5D57A3A01CFB#AA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS5D57A3A01CFB#AA1
Microcontrollers R7FS5D57A3A01CFB#AA1
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS5D57A3A01CFB#AA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS5D57A3A01CFB#AA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS5D57A3A01CFB#AA1
IC MCU 32BIT 512KB FLSH 144LFQFP

IC MCU 32BIT 512KB FLSH 144LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1342463-R7FS5D57A3A01CFB#AA1 559-R7FS5D57A3A01CFB#AA1-ND 685-R7FS5D57A3A01CFB#AA1 R7FS5D57A3A01CFB#AA1 R7FS5D57A3A01CFB#AA1 R7FS5D57A3A01CFB#AA1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 512 KB 384 KB 384 KB 384 KB 384 KB
ROM 32 KB 512 KB 32 KB
ROM Type Flash; FLASH Flash ROM; ROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C167CSL40MCABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers