Category: OEM Souring
Win Source Part Number: 1462404-R7FS5D57A2A0
Manufacturer: Renesas Electronics America
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 512KB FLSH 145TFLGA
IC MCU 32BIT 512KB FLSH 145TFLGA
ARM® Cortex®-M4 Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 145-TFLGA (7x7)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462404-R7FS5D57A2A01CLK#AC1 | 559-R7FS5D57A2A01CLK#AC1-ND | R7FS5D57A2A01CLK#AC1 | R7FS5D57A2A01CLK#AC1 | R7FS5D57A2A01CLK#AC1 |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 22x12b; D/A 2x12b | ||||
| RAM | 384 KB | 384 KB | 384 KB | ||
| ROM | 512 KB |