ARM® Cortex®-M4F Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-HWQFN (8x8)
IC MCU 32BIT 512KB FLASH 64HWQFN
IC MCU 32BIT 512KB FLASH 64HWQFN
ARM® Cortex®-M4F Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-HWQFN (8x8)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R7FS5D37A3A01CNB#HA0-ND | R7FS5D37A3A01CNB#HA0 | R7FS5D37A3A01CNB#HA0 | R7FS5D37A3A01CNB#HA0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | |
| Bits | Other; A/D 10x12b SAR; D/A 2x12b | |||
| RAM | 256 KB | 256 KB | 256 KB | |
| ROM | 512 KB |