IC MCU 32BIT 512KB FLASH 64HWQFN
IC MCU 32BIT 512KB FLASH 64HWQFN
ARM® Cortex®-M4F Renesas Synergy™ S5 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 64-HWQFN (8x8)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS5D37A3A01CNB#AA0 | R7FS5D37A3A01CNB#AA0 | R7FS5D37A3A01CNB#AA0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 120 MHz | 120 MHz | |
| RAM | 256 KB | 256 KB | |
| Supply Voltage | 3.6 to 2.7 volts |