Renesas Electronics Corporation Microcontrollers R7FS3A77C3A01CNB#AC1

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A77C3A01CNB#AC1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A77C3A01CNB#AC1-ND
Microcontrollers R7FS3A77C3A01CNB#AC1-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A77C3A01CNB#AC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A77C3A01CNB#AC1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C3A01CNB#AC1
IC MCU 32BIT 1MB FLASH 64HWQFN

IC MCU 32BIT 1MB FLASH 64HWQFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A77C3A01CNB#AC1
ARM Microcontrollers - MCU R7FS3A77C3A01CNB#AC1
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 1M 64WQFN

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 1M 64WQFN

Buy Now Datasheet
Microcontrollers - R7FS3A77C3A01CNB#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C3A01CNB#AC1
Microcontrollers R7FS3A77C3A01CNB#AC1
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-HWQFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS3A77C3A01CNB#AC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A77C3A01CNB#AC1
Embedded - Microcontrollers R7FS3A77C3A01CNB#AC1
IC MCU 32BIT 1MB FLASH 64HWQFN

IC MCU 32BIT 1MB FLASH 64HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A77C3A01CNB#AC1-ND R7FS3A77C3A01CNB#AC1 R7FS3A77C3A01CNB#AC1 R7FS3A77C3A01CNB#AC1 R7FS3A77C3A01CNB#AC1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 18x14b; D/A 2x12b
RAM 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers