Renesas Electronics Corporation Microcontrollers R7FS3A77C3A01CFM#BA1

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R7FS3A77C3A01CFM#BA1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A77C3A01CFM#BA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A77C3A01CFM#BA1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C3A01CFM#BA1
IC MCU 32BIT 1MB FLASH 64LFQFP

IC MCU 32BIT 1MB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R7FS3A77C3A01CFM#BA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C3A01CFM#BA1
Microcontrollers R7FS3A77C3A01CFM#BA1
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS3A77C3A01CFM#BA1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A77C3A01CFM#BA1
Embedded - Microcontrollers R7FS3A77C3A01CFM#BA1
IC MCU 32BIT 1MB FLASH 64LFQFP

IC MCU 32BIT 1MB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R7FS3A77C3A01CFM#BA1-ND R7FS3A77C3A01CFM#BA1 R7FS3A77C3A01CFM#BA1 R7FS3A77C3A01CFM#BA1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 18x14b SAR; D/A 2x12b
RAM 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details