R7FS3A77C3 - IC MCU ARM Cortex-M4F 32Bit FLASH 1MB (1M x 8) 48MHz 1.6V - 5.5V
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 64-LFQFP (10x10)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS3A77C3A01CFM#AA0 | R7FS3A77C3A01CFM#AA0 |
| Product Name | Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| ROM Type | Flash | |
| Package Type | QFP; Other; LFQFP64 | QFP; Other; 64-LQFP |
| Data Bus | 32 Bit; 32-Bit |