Renesas Electronics Corporation Microcontrollers R7FS3A77C2A01CLK#AC1

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A77C2A01CLK#AC1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A77C2A01CLK#AC1-ND
Microcontrollers R7FS3A77C2A01CLK#AC1-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
 - R7FS3A77C2A01CLK#AC1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A77C2A01CLK#AC1
ARM Microcontrollers - MCU R7FS3A77C2A01CLK#AC1
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 192k 145LGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 192k 145LGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A77C2A01CLK#AC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A77C2A01CLK#AC1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C2A01CLK#AC1
IC MCU 32BIT 1MB FLASH 145LGA

IC MCU 32BIT 1MB FLASH 145LGA

Supplier's Site
Embedded - Microcontrollers - R7FS3A77C2A01CLK#AC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A77C2A01CLK#AC1
Embedded - Microcontrollers R7FS3A77C2A01CLK#AC1
IC MCU 32BIT 1MB FLASH 145LGA

IC MCU 32BIT 1MB FLASH 145LGA

Supplier's Site Datasheet
Microcontrollers - R7FS3A77C2A01CLK#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C2A01CLK#AC1
Microcontrollers R7FS3A77C2A01CLK#AC1
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now Datasheet
Microcontrollers - R7FS3A77C2A01CLK#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C2A01CLK#AC1
Microcontrollers R7FS3A77C2A01CLK#AC1
ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)

Buy Now

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A77C2A01CLK#AC1-ND R7FS3A77C2A01CLK#AC1 R7FS3A77C2A01CLK#AC1 R7FS3A77C2A01CLK#AC1 R7FS3A77C2A01CLK#AC1 R7FS3A77C2A01CLK#AC1 R7FS3A77C2A01CLK#AC1
Product Name Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 28x14b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Embedded Microcontroller MCU - 769-CP3CN37VVAWQX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Pin Count 144
View Details
6 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details