Renesas Electronics Corporation Microcontrollers R7FS3A77C2A01CLJ#AC1

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A77C2A01CLJ#AC1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A77C2A01CLJ#AC1-ND
Microcontrollers R7FS3A77C2A01CLJ#AC1-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
 - R7FS3A77C2A01CLJ#AC1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A77C2A01CLJ#AC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A77C2A01CLJ#AC1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C2A01CLJ#AC1
IC MCU 32BIT 1MB FLASH 100TFLGA

IC MCU 32BIT 1MB FLASH 100TFLGA

Supplier's Site
Embedded - Microcontrollers - R7FS3A77C2A01CLJ#AC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A77C2A01CLJ#AC1
Embedded - Microcontrollers R7FS3A77C2A01CLJ#AC1
IC MCU 32BIT 1MB FLASH 100TFLGA

IC MCU 32BIT 1MB FLASH 100TFLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A77C2A01CLJ#AC1
ARM Microcontrollers - MCU R7FS3A77C2A01CLJ#AC1
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 192k 100LGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 192k 100LGA

Buy Now Datasheet
Microcontrollers - R7FS3A77C2A01CLJ#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C2A01CLJ#AC1
Microcontrollers R7FS3A77C2A01CLJ#AC1
ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)

ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)

Buy Now
Microcontrollers - R7FS3A77C2A01CLJ#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C2A01CLJ#AC1
Microcontrollers R7FS3A77C2A01CLJ#AC1
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A77C2A01CLJ#AC1-ND R7FS3A77C2A01CLJ#AC1 R7FS3A77C2A01CLJ#AC1 R7FS3A77C2A01CLJ#AC1 R7FS3A77C2A01CLJ#AC1 R7FS3A77C2A01CLJ#AC1 R7FS3A77C2A01CLJ#AC1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 25x14b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details