Renesas Electronics Corporation Microcontrollers R7FS3A77C2A01CBJ#AC1

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A77C2A01CBJ#AC1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A77C2A01CBJ#AC1-ND
Microcontrollers R7FS3A77C2A01CBJ#AC1-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)

Buy Now Datasheet
 - R7FS3A77C2A01CBJ#AC1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Embedded - Microcontrollers - R7FS3A77C2A01CBJ#AC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A77C2A01CBJ#AC1
Embedded - Microcontrollers R7FS3A77C2A01CBJ#AC1
IC MCU 32BIT 1MB FLASH 121BGA

IC MCU 32BIT 1MB FLASH 121BGA

Supplier's Site Datasheet
Microcontrollers - R7FS3A77C2A01CBJ#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C2A01CBJ#AC1
Microcontrollers R7FS3A77C2A01CBJ#AC1
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)

Buy Now Datasheet
Microcontrollers - R7FS3A77C2A01CBJ#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A77C2A01CBJ#AC1
Microcontrollers R7FS3A77C2A01CBJ#AC1
ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)

ARM® Cortex®-M4 Synergy MCU Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 121-LFBGA (8x8)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A77C2A01CBJ#AC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A77C2A01CBJ#AC1
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A77C2A01CBJ#AC1
IC MCU 32BIT 1MB FLASH 121BGA

IC MCU 32BIT 1MB FLASH 121BGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A77C2A01CBJ#AC1
ARM Microcontrollers - MCU R7FS3A77C2A01CBJ#AC1
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 192k 121BGA

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A7 192k 121BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A77C2A01CBJ#AC1-ND R7FS3A77C2A01CBJ#AC1 R7FS3A77C2A01CBJ#AC1 R7FS3A77C2A01CBJ#AC1 R7FS3A77C2A01CBJ#AC1 R7FS3A77C2A01CBJ#AC1 R7FS3A77C2A01CBJ#AC1
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 26x14b; D/A 2x12b
RAM 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details