Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A6783A01CNF#AC0

Description
Win Source Part Number: 1340428-R7FS3A6783A0 1CNF#AC0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Renesas Synergy™ S3 Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Tray Standard Package: 490 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 11x14b; D/A 3x8b, 3x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FS3A6783
Request a Quote Datasheet
Description
Win Source Part Number: 1340428-R7FS3A6783A0 1CNF#AC0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Renesas Synergy™ S3 Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Tray Standard Package: 490 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 11x14b; D/A 3x8b, 3x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FS3A6783
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340428-R7FS3A6783A01CNF#AC0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340428-R7FS3A6783A01CNF#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340428-R7FS3A6783A01CNF#AC0
Win Source Part Number: 1340428-R7FS3A6783A0 1CNF#AC0 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: Renesas Synergy™ S3 Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Tray Standard Package: 490 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 11x14b; D/A 3x8b, 3x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R7FS3A6783

Win Source Part Number: 1340428-R7FS3A6783A01CNF#AC0
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Renesas Synergy™ S3
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Standard Package: 490
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 11x14b; D/A 3x8b, 3x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-HWQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R7FS3A6783

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7FS3A6783A01CNF#AC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7FS3A6783A01CNF#AC0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7FS3A6783A01CNF#AC0
IC MCU 32BIT 256KB FLASH 40HWQFN Product overview: R7FS3A6783A01CNF#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A6783A01CNF #AC0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 40HWQFN Product overview: R7FS3A6783A01CNF#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A6783A01CNF#AC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R7FS3A6783A01CNF#AC0 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - R7FS3A6783A01CNF#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A6783A01CNF#AC0-ND
Microcontrollers R7FS3A6783A01CNF#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Microcontrollers - R7FS3A6783A01CNF#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A6783A01CNF#AC0
Microcontrollers R7FS3A6783A01CNF#AC0
ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

Buy Now
Microcontrollers - R7FS3A6783A01CNF#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A6783A01CNF#AC0
Microcontrollers R7FS3A6783A01CNF#AC0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A6783A01CNF#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A6783A01CNF#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A6783A01CNF#AC0
IC MCU 32BIT 256KB FLASH 40HWQFN

IC MCU 32BIT 256KB FLASH 40HWQFN

Supplier's Site
Embedded - Microcontrollers - R7FS3A6783A01CNF#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A6783A01CNF#AC0
Embedded - Microcontrollers R7FS3A6783A01CNF#AC0
IC MCU 32BIT 256KB FLASH 40HWQFN

IC MCU 32BIT 256KB FLASH 40HWQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A6783A01CNF#AC0
ARM Microcontrollers - MCU R7FS3A6783A01CNF#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A6 256k 40WQFN

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A6 256k 40WQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1340428-R7FS3A6783A01CNF#AC0 685-R7FS3A6783A01CNF#AC0 R7FS3A6783A01CNF#AC0 R7FS3A6783A01CNF#AC0-ND R7FS3A6783A01CNF#AC0 R7FS3A6783A01CNF#AC0 R7FS3A6783A01CNF#AC0 R7FS3A6783A01CNF#AC0 R7FS3A6783A01CNF#AC0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 8 KB 256 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details