Renesas Electronics Corporation Microcontrollers R7FS3A6783A01CNE#AC0

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A6783A01CNE#AC0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A6783A01CNE#AC0-ND
Microcontrollers R7FS3A6783A01CNE#AC0-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087512-R7FS3A6783A01CNE#AC0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087512-R7FS3A6783A01CNE#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087512-R7FS3A6783A01CNE#AC0
Win Source Part Number: 1087512-R7FS3A6783A0 1CNE#AC0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Renesas Synergy™ S3 Core Processor: ARM® Cortex®-M4 Speed: 48MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 14x14b; D/A 3x8b, 3x12b Oscillator Type: Internal Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-HWQFN (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R7FS3A6783A01C NE#AC0 Base Product Number: R7FS3A6783

Win Source Part Number: 1087512-R7FS3A6783A01CNE#AC0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Renesas Synergy™ S3
Core Processor: ARM® Cortex®-M4
Speed: 48MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, MMC/SD, QSPI, SCI, SPI, SSI, UART/USART, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 14x14b; D/A 3x8b, 3x12b
Oscillator Type: Internal
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-HWQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R7FS3A6783A01CNE#AC0
Base Product Number: R7FS3A6783

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R7FS3A6783A01CNE#AC0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R7FS3A6783A01CNE#AC0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R7FS3A6783A01CNE#AC0
IC MCU 32BIT 256KB FLASH 48HWQFN Product overview: R7FS3A6783A01CNE#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A6783A01CNE #AC0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48HWQFN Product overview: R7FS3A6783A01CNE#AC0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FS3A6783A01CNE#AC0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R7FS3A6783A01CNE#AC0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS3A6783A01CNE#AC0
Microcontrollers R7FS3A6783A01CNE#AC0
IC MCU 32BIT 256KB FLASH 48HWQFN

IC MCU 32BIT 256KB FLASH 48HWQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A6783A01CNE#AC0
ARM Microcontrollers - MCU R7FS3A6783A01CNE#AC0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A6 256k 48WQFN

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A6 256k 48WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A6783A01CNE#AC0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A6783A01CNE#AC0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A6783A01CNE#AC0
IC MCU 32BIT 256KB FLASH 48HWQFN

IC MCU 32BIT 256KB FLASH 48HWQFN

Supplier's Site
Microcontrollers - R7FS3A6783A01CNE#AC0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A6783A01CNE#AC0
Microcontrollers R7FS3A6783A01CNE#AC0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R7FS3A6783A01CNE#AC0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A6783A01CNE#AC0
Embedded - Microcontrollers R7FS3A6783A01CNE#AC0
IC MCU 32BIT 256KB FLASH 48HWQFN

IC MCU 32BIT 256KB FLASH 48HWQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A6783A01CNE#AC0-ND 1087512-R7FS3A6783A01CNE#AC0 685-R7FS3A6783A01CNE#AC0 R7FS3A6783A01CNE#AC0 R7FS3A6783A01CNE#AC0 R7FS3A6783A01CNE#AC0 R7FS3A6783A01CNE#AC0 R7FS3A6783A01CNE#AC0
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits 8 Bit; Other; A/D 14x14b; D/A 3x8b, 3x12b
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C161KLMHABXQ - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
2 suppliers