Renesas Electronics Corporation Microcontrollers R7FS3A6783A01CFM#AA0

Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R7FS3A6783A01CFM#AA0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R7FS3A6783A01CFM#AA0-ND
Microcontrollers R7FS3A6783A01CFM#AA0-ND
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R7FS3A6783A01CFM#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FS3A6783A01CFM#AA0
Microcontrollers R7FS3A6783A01CFM#AA0
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - R7FS3A6783A01CFM#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FS3A6783A01CFM#AA0
Microcontrollers R7FS3A6783A01CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FS3A6783A01CFM#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FS3A6783A01CFM#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FS3A6783A01CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - R7FS3A6783A01CFM#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FS3A6783A01CFM#AA0
Embedded - Microcontrollers R7FS3A6783A01CFM#AA0
IC MCU 32BIT 256KB FLASH 64LFQFP

IC MCU 32BIT 256KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
R7FS3A6783A01CFM#AA0
ARM Microcontrollers - MCU R7FS3A6783A01CFM#AA0
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A6 256K 64LQFP

ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A6 256K 64LQFP

Buy Now Datasheet
Mcu, 32Bit, 48Mhz; Product Range Renesas - 84AC2663 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz; Product Range Renesas
84AC2663
Mcu, 32Bit, 48Mhz; Product Range Renesas 84AC2663
MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R7FS3A6783A01CFM#AA0-ND R7FS3A6783A01CFM#AA0 R7FS3A6783A01CFM#AA0 R7FS3A6783A01CFM#AA0 R7FS3A6783A01CFM#AA0 R7FS3A6783A01CFM#AA0 84AC2663
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Mcu, 32Bit, 48Mhz; Product Range Renesas
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits 8 Bit; Other; A/D 18x14b; D/A 3x8b, 3x12b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C02688400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers