ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 48MHz, CMOS, PQFP48
IC MCU 32BIT 256KB FLASH 48LFQFP
MCU, 32BIT, 48MHZ; Product Range:Synergy Family S3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU Case Style:LQFP; No.RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 48LFQFP
ARM® Cortex®-M4 Renesas Synergy™ S3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
ARM® Cortex®-M4F Synergy MCU Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-LFQFP (7x7)
ARM Microcontrollers - MCU SYNERGY MCU PLATFORM S3A6 256K 48LQFP
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R7FS3A6783A01CFL#AA0-ND | R7FS3A6783A01CFL#AA0 | R7FS3A6783A01CFL#AA0 | 84AC2662 | R7FS3A6783A01CFL#AA0 | R7FS3A6783A01CFL#AA0 | R7FS3A6783A01CFL#AA0 | R7FS3A6783A01CFL#AA0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 48Mhz; Product Range Renesas | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Bits | 8 Bit; Other; A/D 14x14b; D/A 3x8b, 3x12b | |||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |